multicomp PRO Soldering Tip, Conical, 1.5Mm; Tip / Nozzle Width Multicomp Pro MP740245

Description
SOLDERING TIP, CONICAL, 1.5MM; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:Conical; For Use With:Multicomp MP740072 150W High Power Soldering Iron; Product Range:150W Soldering Iron Tips RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, CONICAL, 1.5MM; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:Conical; For Use With:Multicomp MP740072 150W High Power Soldering Iron; Product Range:150W Soldering Iron Tips RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Conical, 1.5Mm; Tip / Nozzle Width Multicomp Pro - 52AH6292 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Conical, 1.5Mm; Tip / Nozzle Width Multicomp Pro
52AH6292
Soldering Tip, Conical, 1.5Mm; Tip / Nozzle Width Multicomp Pro 52AH6292
SOLDERING TIP, CONICAL, 1.5MM; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:Conical; For Use With:Multicomp MP740072 150W High Power Soldering Iron; Product Range:150W Soldering Iron Tips RoHS Compliant: Yes

SOLDERING TIP, CONICAL, 1.5MM; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:Conical; For Use With:Multicomp MP740072 150W High Power Soldering Iron; Product Range:150W Soldering Iron Tips RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 52AH6292
Product Name Soldering Tip, Conical, 1.5Mm; Tip / Nozzle Width Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 7010672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Resistance - Spot; Welding
AC Input Voltage 208-230/240V_60Hz
Output Voltage 230 volts
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
Moggy & Magnetic Moggy Portable Fillet Welding Travel Carriage System - GM-03-100 - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Features Integral or optional automation unit such as a robot or CNC table
View Details