multicomp PRO Soldering Tip, Pointed, Bent, 0.4Mm; Tip / Nozzle Width Multicomp Pro MP740236

Description
SOLDERING TIP, POINTED, BENT, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Pointed, Bent; For Use With:Multicomp MP740071 130W Soldering Iron; Product Range:130W Soldering Iron Tips RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, POINTED, BENT, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Pointed, Bent; For Use With:Multicomp MP740071 130W Soldering Iron; Product Range:130W Soldering Iron Tips RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Pointed, Bent, 0.4Mm; Tip / Nozzle Width Multicomp Pro - 52AH6283 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Pointed, Bent, 0.4Mm; Tip / Nozzle Width Multicomp Pro
52AH6283
Soldering Tip, Pointed, Bent, 0.4Mm; Tip / Nozzle Width Multicomp Pro 52AH6283
SOLDERING TIP, POINTED, BENT, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Pointed, Bent; For Use With:Multicomp MP740071 130W Soldering Iron; Product Range:130W Soldering Iron Tips RoHS Compliant: Yes

SOLDERING TIP, POINTED, BENT, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Pointed, Bent; For Use With:Multicomp MP740071 130W Soldering Iron; Product Range:130W Soldering Iron Tips RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 52AH6283
Product Name Soldering Tip, Pointed, Bent, 0.4Mm; Tip / Nozzle Width Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 1796043 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FHA-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details