multicomp PRO Soldering Tip, Conical, 1.2Mm; Tip / Nozzle Width Multicomp Pro MP740224

Description
SOLDERING TIP, CONICAL, 1.2MM; Tip / Nozzle Width:1.2mm; Tip / Nozzle Style:Conical; For Use With:Multicomp MP740071 130W Soldering Iron; Product Range:130W Soldering Iron Tips RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, CONICAL, 1.2MM; Tip / Nozzle Width:1.2mm; Tip / Nozzle Style:Conical; For Use With:Multicomp MP740071 130W Soldering Iron; Product Range:130W Soldering Iron Tips RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Conical, 1.2Mm; Tip / Nozzle Width Multicomp Pro - 52AH6271 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Conical, 1.2Mm; Tip / Nozzle Width Multicomp Pro
52AH6271
Soldering Tip, Conical, 1.2Mm; Tip / Nozzle Width Multicomp Pro 52AH6271
SOLDERING TIP, CONICAL, 1.2MM; Tip / Nozzle Width:1.2mm; Tip / Nozzle Style:Conical; For Use With:Multicomp MP740071 130W Soldering Iron; Product Range:130W Soldering Iron Tips RoHS Compliant: Yes

SOLDERING TIP, CONICAL, 1.2MM; Tip / Nozzle Width:1.2mm; Tip / Nozzle Style:Conical; For Use With:Multicomp MP740071 130W Soldering Iron; Product Range:130W Soldering Iron Tips RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 52AH6271
Product Name Soldering Tip, Conical, 1.2Mm; Tip / Nozzle Width Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 7010672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Resistance - Spot; Welding
AC Input Voltage 208-230/240V_60Hz
Output Voltage 230 volts
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RMB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details