multicomp PRO Solder Wire, No Clean, 0.813Mm, 19.86G; Leaded / Lead Free Multicomp Pro MP740207

Description
SOLDER WIRE, NO CLEAN, 0.813MM, 19.86G; Leaded / Lead Free:Leaded; Flux Type:No Clean; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.813mm; External Diameter - Imperial:0.032"; Melting Temperature:183°C RoHS Compliant: No
Datasheet
Description
SOLDER WIRE, NO CLEAN, 0.813MM, 19.86G; Leaded / Lead Free:Leaded; Flux Type:No Clean; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.813mm; External Diameter - Imperial:0.032"; Melting Temperature:183°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, No Clean, 0.813Mm, 19.86G; Leaded / Lead Free Multicomp Pro - 39AH4805 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, No Clean, 0.813Mm, 19.86G; Leaded / Lead Free Multicomp Pro
39AH4805
Solder Wire, No Clean, 0.813Mm, 19.86G; Leaded / Lead Free Multicomp Pro 39AH4805
SOLDER WIRE, NO CLEAN, 0.813MM, 19.86G; Leaded / Lead Free:Leaded; Flux Type:No Clean; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.813mm; External Diameter - Imperial:0.032"; Melting Temperature:183°C RoHS Compliant: No

SOLDER WIRE, NO CLEAN, 0.813MM, 19.86G; Leaded / Lead Free:Leaded; Flux Type:No Clean; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.813mm; External Diameter - Imperial:0.032"; Melting Temperature:183°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 39AH4805
Product Name Solder Wire, No Clean, 0.813Mm, 19.86G; Leaded / Lead Free Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024521 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RLB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details