multicomp PRO Soldering Iron Tip, 0.6Mm, Pointed; Tip / Nozzle Width Multicomp Pro MP740160

Description
SOLDERING IRON TIP, 0.6MM, POINTED; Tip / Nozzle Width:0.6mm; Tip / Nozzle Style:Pointed; For Use With:Multicomp Pro MP740090, MP740091, MP740092 & MP740093 30W/40W Soldering Irons; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLDERING IRON TIP, 0.6MM, POINTED; Tip / Nozzle Width:0.6mm; Tip / Nozzle Style:Pointed; For Use With:Multicomp Pro MP740090, MP740091, MP740092 & MP740093 30W/40W Soldering Irons; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tip, 0.6Mm, Pointed; Tip / Nozzle Width Multicomp Pro - 41AH5882 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, 0.6Mm, Pointed; Tip / Nozzle Width Multicomp Pro
41AH5882
Soldering Iron Tip, 0.6Mm, Pointed; Tip / Nozzle Width Multicomp Pro 41AH5882
SOLDERING IRON TIP, 0.6MM, POINTED; Tip / Nozzle Width:0.6mm; Tip / Nozzle Style:Pointed; For Use With:Multicomp Pro MP740090, MP740091, MP740092 & MP740093 30W/40W Soldering Irons; Product Range:- RoHS Compliant: Yes

SOLDERING IRON TIP, 0.6MM, POINTED; Tip / Nozzle Width:0.6mm; Tip / Nozzle Style:Pointed; For Use With:Multicomp Pro MP740090, MP740091, MP740092 & MP740093 30W/40W Soldering Irons; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 41AH5882
Product Name Soldering Iron Tip, 0.6Mm, Pointed; Tip / Nozzle Width Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 4053373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage Engine Driven Generator
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FMC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details