multicomp PRO 2-Channel Rework Station, 200W, 230V; Supply Voltage Vac Multicomp Pro MP740150

Description
2-CHANNEL REWORK STATION, 200W, 230V; Supply Voltage VAC:110V; Heat Temperature Max:480°C; Output Power:200W; Product Range:Multicomp Pro - Soldering & Rework Stations; Plug Type:US RoHS Compliant: Yes
Datasheet
Description
2-CHANNEL REWORK STATION, 200W, 230V; Supply Voltage VAC:110V; Heat Temperature Max:480°C; Output Power:200W; Product Range:Multicomp Pro - Soldering & Rework Stations; Plug Type:US RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Channel Rework Station, 200W, 230V; Supply Voltage Vac Multicomp Pro - 39AH0175 - Newark, An Avnet Company
Chicago, IL, United States
2-Channel Rework Station, 200W, 230V; Supply Voltage Vac Multicomp Pro
39AH0175
2-Channel Rework Station, 200W, 230V; Supply Voltage Vac Multicomp Pro 39AH0175
2-CHANNEL REWORK STATION, 200W, 230V; Supply Voltage VAC:110V; Heat Temperature Max:480°C; Output Power:200W; Product Range:Multicomp Pro - Soldering & Rework Stations; Plug Type:US RoHS Compliant: Yes

2-CHANNEL REWORK STATION, 200W, 230V; Supply Voltage VAC:110V; Heat Temperature Max:480°C; Output Power:200W; Product Range:Multicomp Pro - Soldering & Rework Stations; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 39AH0175
Product Name 2-Channel Rework Station, 200W, 230V; Supply Voltage Vac Multicomp Pro
Output Power Capability 200W
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details