multicomp PRO Digital Soldering Iron, 150W, 110V; Output Power Multicomp Pro MP740148

Description
DIGITAL SOLDERING IRON, 150W, 110V; Output Power:150W; Heat Temperature Max:480°C; Supply Voltage:110V; Product Range:Multicomp Pro - Soldering & Rework Stations; Plug Type:US RoHS Compliant: Yes
Datasheet
Description
DIGITAL SOLDERING IRON, 150W, 110V; Output Power:150W; Heat Temperature Max:480°C; Supply Voltage:110V; Product Range:Multicomp Pro - Soldering & Rework Stations; Plug Type:US RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Soldering Iron, 150W, 110V; Output Power Multicomp Pro - 39AH0173 - Newark, An Avnet Company
Chicago, IL, United States
Digital Soldering Iron, 150W, 110V; Output Power Multicomp Pro
39AH0173
Digital Soldering Iron, 150W, 110V; Output Power Multicomp Pro 39AH0173
DIGITAL SOLDERING IRON, 150W, 110V; Output Power:150W; Heat Temperature Max:480°C; Supply Voltage:110V; Product Range:Multicomp Pro - Soldering & Rework Stations; Plug Type:US RoHS Compliant: Yes

DIGITAL SOLDERING IRON, 150W, 110V; Output Power:150W; Heat Temperature Max:480°C; Supply Voltage:110V; Product Range:Multicomp Pro - Soldering & Rework Stations; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 39AH0173
Product Name Digital Soldering Iron, 150W, 110V; Output Power Multicomp Pro
Output Power Capability 150W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 122193 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RHC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details