multicomp PRO Digital Soldering Iron, 80W, 110V; Output Power Multicomp Pro MP740147

Description
DIGITAL SOLDERING IRON, 80W, 110V; Output Power:80W; Heat Temperature Max:480°C; Supply Voltage:110V; Product Range:-; Plug Type:US RoHS Compliant: Yes
Datasheet
Description
DIGITAL SOLDERING IRON, 80W, 110V; Output Power:80W; Heat Temperature Max:480°C; Supply Voltage:110V; Product Range:-; Plug Type:US RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Soldering Iron, 80W, 110V; Output Power Multicomp Pro - 39AH0172 - Newark, An Avnet Company
Chicago, IL, United States
Digital Soldering Iron, 80W, 110V; Output Power Multicomp Pro
39AH0172
Digital Soldering Iron, 80W, 110V; Output Power Multicomp Pro 39AH0172
DIGITAL SOLDERING IRON, 80W, 110V; Output Power:80W; Heat Temperature Max:480°C; Supply Voltage:110V; Product Range:-; Plug Type:US RoHS Compliant: Yes

DIGITAL SOLDERING IRON, 80W, 110V; Output Power:80W; Heat Temperature Max:480°C; Supply Voltage:110V; Product Range:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 39AH0172
Product Name Digital Soldering Iron, 80W, 110V; Output Power Multicomp Pro
Output Power Capability 80W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024543 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FMA-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details