multicomp PRO Temp Control Solder Iron, Esd, 50W, 120V; Supply Voltage Vac Multicomp Pro MP740141

Description
TEMP CONTROL SOLDER IRON, ESD, 50W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:500°C; Output Power:50W; Kit Contents:50W Adjustable & Constant Temperature Soldering Iron & Stand (ESD Safe); Product Range:-; Plug Type:US RoHS Compliant: Yes
Datasheet
Description
TEMP CONTROL SOLDER IRON, ESD, 50W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:500°C; Output Power:50W; Kit Contents:50W Adjustable & Constant Temperature Soldering Iron & Stand (ESD Safe); Product Range:-; Plug Type:US RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temp Control Solder Iron, Esd, 50W, 120V; Supply Voltage Vac Multicomp Pro - 39AH0166 - Newark, An Avnet Company
Chicago, IL, United States
Temp Control Solder Iron, Esd, 50W, 120V; Supply Voltage Vac Multicomp Pro
39AH0166
Temp Control Solder Iron, Esd, 50W, 120V; Supply Voltage Vac Multicomp Pro 39AH0166
TEMP CONTROL SOLDER IRON, ESD, 50W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:500°C; Output Power:50W; Kit Contents:50W Adjustable & Constant Temperature Soldering Iron & Stand (ESD Safe); Product Range:-; Plug Type:US RoHS Compliant: Yes

TEMP CONTROL SOLDER IRON, ESD, 50W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:500°C; Output Power:50W; Kit Contents:50W Adjustable & Constant Temperature Soldering Iron & Stand (ESD Safe); Product Range:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 39AH0166
Product Name Temp Control Solder Iron, Esd, 50W, 120V; Supply Voltage Vac Multicomp Pro
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 2024489 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
Peak Power 1 kwatts
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RMA-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details