multicomp PRO Digital Soldering Station, 100W, 120V; Supply Voltage Vac Multicomp Pro MP740140

Description
DIGITAL SOLDERING STATION, 100W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:450°C; Output Power:100W; Kit Contents:100W Digital Soldering Station, Cleansing Sponge, Soldering Iron & Stand; Product Range:-; Plug Type:US RoHS Compliant: Yes
Datasheet
Description
DIGITAL SOLDERING STATION, 100W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:450°C; Output Power:100W; Kit Contents:100W Digital Soldering Station, Cleansing Sponge, Soldering Iron & Stand; Product Range:-; Plug Type:US RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Soldering Station, 100W, 120V; Supply Voltage Vac Multicomp Pro - 39AH0165 - Newark, An Avnet Company
Chicago, IL, United States
Digital Soldering Station, 100W, 120V; Supply Voltage Vac Multicomp Pro
39AH0165
Digital Soldering Station, 100W, 120V; Supply Voltage Vac Multicomp Pro 39AH0165
DIGITAL SOLDERING STATION, 100W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:450°C; Output Power:100W; Kit Contents:100W Digital Soldering Station, Cleansing Sponge, Soldering Iron & Stand; Product Range:-; Plug Type:US RoHS Compliant: Yes

DIGITAL SOLDERING STATION, 100W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:450°C; Output Power:100W; Kit Contents:100W Digital Soldering Station, Cleansing Sponge, Soldering Iron & Stand; Product Range:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 39AH0165
Product Name Digital Soldering Station, 100W, 120V; Supply Voltage Vac Multicomp Pro
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631082 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details