multicomp PRO Solder Rework Station, 900W, 120Vac; Supply Voltage Vac Multicomp Pro MP740137

Description
SOLDER REWORK STATION, 900W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:500°C; Output Power:900W; Kit Contents:Multicomp Pro Hot Air Station, Electronic Tweezers, Soldering & Desoldering Stations; Plug Type:US RoHS Compliant: Yes
Datasheet
Description
SOLDER REWORK STATION, 900W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:500°C; Output Power:900W; Kit Contents:Multicomp Pro Hot Air Station, Electronic Tweezers, Soldering & Desoldering Stations; Plug Type:US RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Rework Station, 900W, 120Vac; Supply Voltage Vac Multicomp Pro - 72AC8885 - Newark, An Avnet Company
Chicago, IL, United States
Solder Rework Station, 900W, 120Vac; Supply Voltage Vac Multicomp Pro
72AC8885
Solder Rework Station, 900W, 120Vac; Supply Voltage Vac Multicomp Pro 72AC8885
SOLDER REWORK STATION, 900W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:500°C; Output Power:900W; Kit Contents:Multicomp Pro Hot Air Station, Electronic Tweezers, Soldering & Desoldering Stations; Plug Type:US RoHS Compliant: Yes

SOLDER REWORK STATION, 900W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:500°C; Output Power:900W; Kit Contents:Multicomp Pro Hot Air Station, Electronic Tweezers, Soldering & Desoldering Stations; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 72AC8885
Product Name Solder Rework Station, 900W, 120Vac; Supply Voltage Vac Multicomp Pro
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 631071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details