multicomp PRO Smd Rework Station, 120V; Supply Voltage Vac Multicomp Pro MP740131

Description
SMD REWORK STATION, 120V; Supply Voltage VAC:120V; Heat Temperature Max:-; Output Power:65W; Kit Contents:15V 3A DC Power Supply, 1kW Hot Air Gun & 65W Soldering Iron; Product Range:Multicomp Pro Rework Stations; Plug Type:
Datasheet
Description
SMD REWORK STATION, 120V; Supply Voltage VAC:120V; Heat Temperature Max:-; Output Power:65W; Kit Contents:15V 3A DC Power Supply, 1kW Hot Air Gun & 65W Soldering Iron; Product Range:Multicomp Pro Rework Stations; Plug Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Rework Station, 120V; Supply Voltage Vac Multicomp Pro - 82AH6226 - Newark, An Avnet Company
Chicago, IL, United States
Smd Rework Station, 120V; Supply Voltage Vac Multicomp Pro
82AH6226
Smd Rework Station, 120V; Supply Voltage Vac Multicomp Pro 82AH6226
SMD REWORK STATION, 120V; Supply Voltage VAC:120V; Heat Temperature Max:-; Output Power:65W; Kit Contents:15V 3A DC Power Supply, 1kW Hot Air Gun & 65W Soldering Iron; Product Range:Multicomp Pro Rework Stations; Plug Type:

SMD REWORK STATION, 120V; Supply Voltage VAC:120V; Heat Temperature Max:-; Output Power:65W; Kit Contents:15V 3A DC Power Supply, 1kW Hot Air Gun & 65W Soldering Iron; Product Range:Multicomp Pro Rework Stations; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 82AH6226
Product Name Smd Rework Station, 120V; Supply Voltage Vac Multicomp Pro
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 122206 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FHA-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details