multicomp PRO Desoldering Gun, 480 Deg C, 150W, 24Vac; Supply Voltage Vac Multicomp Pro MP740074

Description
DESOLDERING GUN, 480 DEG C, 150W, 24VAC; Supply Voltage VAC:24V; Heat Temperature Max:480°C; Input Power:150W; Length:-; Product Range:-; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
DESOLDERING GUN, 480 DEG C, 150W, 24VAC; Supply Voltage VAC:24V; Heat Temperature Max:480°C; Input Power:150W; Length:-; Product Range:-; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Gun, 480 Deg C, 150W, 24Vac; Supply Voltage Vac Multicomp Pro - 39AH3350 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Gun, 480 Deg C, 150W, 24Vac; Supply Voltage Vac Multicomp Pro
39AH3350
Desoldering Gun, 480 Deg C, 150W, 24Vac; Supply Voltage Vac Multicomp Pro 39AH3350
DESOLDERING GUN, 480 DEG C, 150W, 24VAC; Supply Voltage VAC:24V; Heat Temperature Max:480°C; Input Power:150W; Length:-; Product Range:-; Plug Type:- RoHS Compliant: Yes

DESOLDERING GUN, 480 DEG C, 150W, 24VAC; Supply Voltage VAC:24V; Heat Temperature Max:480°C; Input Power:150W; Length:-; Product Range:-; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 39AH3350
Product Name Desoldering Gun, 480 Deg C, 150W, 24Vac; Supply Voltage Vac Multicomp Pro
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 2024535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details