multicomp PRO Soldering Iron, 50W, 12Vac; Supply Voltage V Ac Multicomp Pro MP740070

Description
SOLDERING IRON, 50W, 12VAC; Supply Voltage V AC:12V; Output Power:50W; Heat Temperature Max:480°C; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
SOLDERING IRON, 50W, 12VAC; Supply Voltage V AC:12V; Output Power:50W; Heat Temperature Max:480°C; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, 50W, 12Vac; Supply Voltage V Ac Multicomp Pro - 39AH3346 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, 50W, 12Vac; Supply Voltage V Ac Multicomp Pro
39AH3346
Soldering Iron, 50W, 12Vac; Supply Voltage V Ac Multicomp Pro 39AH3346
SOLDERING IRON, 50W, 12VAC; Supply Voltage V AC:12V; Output Power:50W; Heat Temperature Max:480°C; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

SOLDERING IRON, 50W, 12VAC; Supply Voltage V AC:12V; Output Power:50W; Heat Temperature Max:480°C; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 39AH3346
Product Name Soldering Iron, 50W, 12Vac; Supply Voltage V Ac Multicomp Pro
Output Power Capability 50W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 545020 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FHC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details