multicomp PRO Digital Multimeter, True Rms, 6000 Count; Dmm Functions Multicomp Pro MP730008

Description
DIGITAL MULTIMETER, TRUE RMS, 6000 COUNT; DMM Functions:DC Current, AC/DC Voltage, Battery, Capacitance, Continuity, Diode, Resistance; No. of Digits:3.75; DMM Response Type:True RMS; Display Count:6000; Range Selection:Manual RoHS Compliant: Yes
Datasheet
Description
DIGITAL MULTIMETER, TRUE RMS, 6000 COUNT; DMM Functions:DC Current, AC/DC Voltage, Battery, Capacitance, Continuity, Diode, Resistance; No. of Digits:3.75; DMM Response Type:True RMS; Display Count:6000; Range Selection:Manual RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Multimeter, True Rms, 6000 Count; Dmm Functions Multicomp Pro - 07AH2545 - Newark, An Avnet Company
Chicago, IL, United States
Digital Multimeter, True Rms, 6000 Count; Dmm Functions Multicomp Pro
07AH2545
Digital Multimeter, True Rms, 6000 Count; Dmm Functions Multicomp Pro 07AH2545
DIGITAL MULTIMETER, TRUE RMS, 6000 COUNT; DMM Functions:DC Current, AC/DC Voltage, Battery, Capacitance, Continuity, Diode, Resistance; No. of Digits:3.75; DMM Response Type:True RMS; Display Count:6000; Range Selection:Manual RoHS Compliant: Yes

DIGITAL MULTIMETER, TRUE RMS, 6000 COUNT; DMM Functions:DC Current, AC/DC Voltage, Battery, Capacitance, Continuity, Diode, Resistance; No. of Digits:3.75; DMM Response Type:True RMS; Display Count:6000; Range Selection:Manual RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Clamp Meters
Product Number 07AH2545
Product Name Digital Multimeter, True Rms, 6000 Count; Dmm Functions Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meters - 1233233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 2 kohms
View Details
UT256A 200A True RMS Fork Meter - Professional Grade - UT256A - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details