Greenlee Textron, Inc. Clamp Meter CM-330

Description
ANALOG TYPE LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (1) 9 V BATTERY TYPE CARRYING CASE INCLUSION AC CURRENT PARAMETER MEASURED 1.18 INCH JAW OPENING 20/200/400 AMPERE AC CURRENT RANGE
Datasheet
Description
ANALOG TYPE LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (1) 9 V BATTERY TYPE CARRYING CASE INCLUSION AC CURRENT PARAMETER MEASURED 1.18 INCH JAW OPENING 20/200/400 AMPERE AC CURRENT RANGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - CM-330 - Greenlee Textron, Inc.
Rockford, IL, USA
Clamp Meter
CM-330
Clamp Meter CM-330
ANALOG TYPE LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (1) 9 V BATTERY TYPE CARRYING CASE INCLUSION AC CURRENT PARAMETER MEASURED 1.18 INCH JAW OPENING 20/200/400 AMPERE AC CURRENT RANGE
  • ANALOG TYPE
  • LCD DISPLAY TYPE
  • UL (CANADA AND US), CE APPROVAL
  • (1) 9 V BATTERY TYPE
  • CARRYING CASE INCLUSION
  • AC CURRENT PARAMETER MEASURED
  • 1.18 INCH JAW OPENING
  • 20/200/400 AMPERE AC CURRENT RANGE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Digital Ammeters
Product Number CM-330
Product Name Clamp Meter
Form Factor Clamp Meter
Unlock Full Specs
to access all available technical data