multicomp PRO Digital Multimeter, True Rms, 6000 Count; Dmm Functions Multicomp Pro MP730007

Description
DIGITAL MULTIMETER, TRUE RMS, 6000 COUNT; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Diode, Frequency, Resistance, Temperature; No. of Digits:3.75; DMM Response Type:True RMS; Display Count:6000 RoHS Compliant: Yes
Datasheet
Description
DIGITAL MULTIMETER, TRUE RMS, 6000 COUNT; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Diode, Frequency, Resistance, Temperature; No. of Digits:3.75; DMM Response Type:True RMS; Display Count:6000 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Multimeter, True Rms, 6000 Count; Dmm Functions Multicomp Pro - 07AH2544 - Newark, An Avnet Company
Chicago, IL, United States
Digital Multimeter, True Rms, 6000 Count; Dmm Functions Multicomp Pro
07AH2544
Digital Multimeter, True Rms, 6000 Count; Dmm Functions Multicomp Pro 07AH2544
DIGITAL MULTIMETER, TRUE RMS, 6000 COUNT; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Diode, Frequency, Resistance, Temperature; No. of Digits:3.75; DMM Response Type:True RMS; Display Count:6000 RoHS Compliant: Yes

DIGITAL MULTIMETER, TRUE RMS, 6000 COUNT; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Diode, Frequency, Resistance, Temperature; No. of Digits:3.75; DMM Response Type:True RMS; Display Count:6000 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Clamp Meters
Product Number 07AH2544
Product Name Digital Multimeter, True Rms, 6000 Count; Dmm Functions Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-CM 40 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Options & Features Battery powered
Operating Temp 5 to 40 C (41 to 104 F)
View Details
Clamp Meters - 1232241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 1000 kohms
View Details
UT219PV Solar Pro AC/DC Clamp Meter - UT219PV - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details