Greenlee Textron, Inc. Clamp Meter CSJ-100

Description
ANALOG TYPE LCD, LED DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (2) 1.5 V AAA BATTERY TYPE TEST LEAD, CARRYING CASE INCLUSION AC/DC VOLTAGE, AC CURRENT, RESISTANCE PARAMETER MEASURED 1.02 INCH JAW OPENING 200 OHM, 2/20/200 KILO OHM, 2/20 MEGA OHM RESISTANCE RANGE 200 AMPERE AC CURRENT RANGE 200/1000 V AC VOLTAGE RANGE
Datasheet
Description
ANALOG TYPE LCD, LED DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (2) 1.5 V AAA BATTERY TYPE TEST LEAD, CARRYING CASE INCLUSION AC/DC VOLTAGE, AC CURRENT, RESISTANCE PARAMETER MEASURED 1.02 INCH JAW OPENING 200 OHM, 2/20/200 KILO OHM, 2/20 MEGA OHM RESISTANCE RANGE 200 AMPERE AC CURRENT RANGE 200/1000 V AC VOLTAGE RANGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - CSJ-100 - Greenlee Textron, Inc.
Rockford, IL, USA
Clamp Meter
CSJ-100
Clamp Meter CSJ-100
ANALOG TYPE LCD, LED DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (2) 1.5 V AAA BATTERY TYPE TEST LEAD, CARRYING CASE INCLUSION AC/DC VOLTAGE, AC CURRENT, RESISTANCE PARAMETER MEASURED 1.02 INCH JAW OPENING 200 OHM, 2/20/200 KILO OHM, 2/20 MEGA OHM RESISTANCE RANGE 200 AMPERE AC CURRENT RANGE 200/1000 V AC VOLTAGE RANGE
  • ANALOG TYPE
  • LCD, LED DISPLAY TYPE
  • UL (CANADA AND US), CE APPROVAL
  • (2) 1.5 V AAA BATTERY TYPE
  • TEST LEAD, CARRYING CASE INCLUSION
  • AC/DC VOLTAGE, AC CURRENT, RESISTANCE PARAMETER MEASURED
  • 1.02 INCH JAW OPENING
  • 200 OHM, 2/20/200 KILO OHM, 2/20 MEGA OHM RESISTANCE RANGE
  • 200 AMPERE AC CURRENT RANGE
  • 200/1000 V AC VOLTAGE RANGE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Digital Voltmeters
Product Number CSJ-100
Product Name Clamp Meter
Form Factor Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Power Meters - EK7622-000 - TE Connectivity
Specs
Measurement Type AC
Phase Single Phase; Three Phase
AC Voltage 57.7 to 480 volts
View Details
RF Volt Meters - 9242 - Maury Microwave
Maury Microwave
Specs
DC Voltage 2.00E-4 to 300 volts
View Details
Multimeters - 1925033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; Temperature
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Form Factor Bench top
Measurement Type DC
View Details