KNURLED KNOB, ALUMINIUM, BLACK, 10.7MM; Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:10.7mm; Product Range:MC725 Range; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 02AH4565 |
| Product Name | Knurled Knob, Aluminium, Black, 10.7Mm; Shaft Type Multicomp Pro |
| Knob Material | Metal |