multicomp PRO Power Supply, Programmable, 1 Output; Power Supply Output Type Multicomp Pro MP710260 US CAL D

Description
POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:60A; Supply Voltage Min:-; Plug Type:US
Datasheet
Description
POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:60A; Supply Voltage Min:-; Plug Type:US
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Programmable, 1 Output; Power Supply Output Type Multicomp Pro - 49AJ4842 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Programmable, 1 Output; Power Supply Output Type Multicomp Pro
49AJ4842
Power Supply, Programmable, 1 Output; Power Supply Output Type Multicomp Pro 49AJ4842
POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:60A; Supply Voltage Min:-; Plug Type:US

POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:60A; Supply Voltage Min:-; Plug Type:US

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 49AJ4842
Product Name Power Supply, Programmable, 1 Output; Power Supply Output Type Multicomp Pro
DC Output Voltage 0.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
2000A Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction-1 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
30W Medical Desktop Power Supply, Single Output - QAMA-30 Series - Qualtek Electronics Corp.
Specs
Type Medical Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 9.0 volts
View Details
Industrial, DIN Rail Power Supplies - 2330-DP2302-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 60 C (-13 to 140 F)
DC Input Voltage 18.0 to 30.0 volts
View Details