multicomp PRO Dc Electronic Load, 120V, 30A, 300W; Product Range Multicomp Pro MP710259 US CAL DU

Description
DC ELECTRONIC LOAD, 120V, 30A, 300W; Product Range:Multicomp PRO DC Electronic Loads; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:30A
Datasheet
Description
DC ELECTRONIC LOAD, 120V, 30A, 300W; Product Range:Multicomp PRO DC Electronic Loads; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:30A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load, 120V, 30A, 300W; Product Range Multicomp Pro - 49AJ4840 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load, 120V, 30A, 300W; Product Range Multicomp Pro
49AJ4840
Dc Electronic Load, 120V, 30A, 300W; Product Range Multicomp Pro 49AJ4840
DC ELECTRONIC LOAD, 120V, 30A, 300W; Product Range:Multicomp PRO DC Electronic Loads; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:30A

DC ELECTRONIC LOAD, 120V, 30A, 300W; Product Range:Multicomp PRO DC Electronic Loads; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:30A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 49AJ4840
Product Name Dc Electronic Load, 120V, 30A, 300W; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2301-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Programmable Switching DC Power Supply - SPS5082X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-M Open Power Supply - PS-24-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details