multicomp PRO Dc Electronic Load, 150W, 120V, 30A; Product Range Multicomp Pro MP710258 US

Description
DC ELECTRONIC LOAD, 150W, 120V, 30A; Product Range:Multicomp PRO Electronic Loads; Power Rating:150W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:30A RoHS Compliant: Yes
Datasheet
Description
DC ELECTRONIC LOAD, 150W, 120V, 30A; Product Range:Multicomp PRO Electronic Loads; Power Rating:150W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:30A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load, 150W, 120V, 30A; Product Range Multicomp Pro - 52AH6648 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load, 150W, 120V, 30A; Product Range Multicomp Pro
52AH6648
Dc Electronic Load, 150W, 120V, 30A; Product Range Multicomp Pro 52AH6648
DC ELECTRONIC LOAD, 150W, 120V, 30A; Product Range:Multicomp PRO Electronic Loads; Power Rating:150W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:30A RoHS Compliant: Yes

DC ELECTRONIC LOAD, 150W, 120V, 30A; Product Range:Multicomp PRO Electronic Loads; Power Rating:150W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:30A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 52AH6648
Product Name Dc Electronic Load, 150W, 120V, 30A; Product Range Multicomp Pro
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Switching Power Supplies - 1227657 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details