multicomp PRO 30V 5A Switch Mode Power Supply With Dual Lcd Readout; Power Supply Output Type Multicomp Pro MP710254

Description
30V 5A Switch Mode Power Supply with Dual LCD Readout; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:150W RoHS Compliant: Yes
Description
30V 5A Switch Mode Power Supply with Dual LCD Readout; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:150W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
30V 5A Switch Mode Power Supply With Dual Lcd Readout; Power Supply Output Type Multicomp Pro - 79X4273 - Newark, An Avnet Company
Chicago, IL, United States
30V 5A Switch Mode Power Supply With Dual Lcd Readout; Power Supply Output Type Multicomp Pro
79X4273
30V 5A Switch Mode Power Supply With Dual Lcd Readout; Power Supply Output Type Multicomp Pro 79X4273
30V 5A Switch Mode Power Supply with Dual LCD Readout; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:150W RoHS Compliant: Yes

30V 5A Switch Mode Power Supply with Dual LCD Readout; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:150W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 79X4273
Product Name 30V 5A Switch Mode Power Supply With Dual Lcd Readout; Power Supply Output Type Multicomp Pro
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
AC/DC Adapters - 1217164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type a
View Details