multicomp PRO Power Supply, Programmable, 1 Output; Power Supply Output Type Multicomp Pro MP710086 US CAL DU

Description
POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:150W; Plug Type:US
Datasheet
Description
POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:150W; Plug Type:US
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Programmable, 1 Output; Power Supply Output Type Multicomp Pro - 49AJ4825 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Programmable, 1 Output; Power Supply Output Type Multicomp Pro
49AJ4825
Power Supply, Programmable, 1 Output; Power Supply Output Type Multicomp Pro 49AJ4825
POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:150W; Plug Type:US

POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:150W; Plug Type:US

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 49AJ4825
Product Name Power Supply, Programmable, 1 Output; Power Supply Output Type Multicomp Pro
DC Output Voltage 0.0 to 30.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
AC/DC Adapters - 1241931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details