multicomp PRO Power Supply, Adjustable, 1 Output; Power Supply Output Type Multicomp Pro MP710082 US CAL

Description
POWER SUPPLY, ADJUSTABLE, 1 OUTPUT; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:500mV; Output Voltage Max:36V; Output Current Min:0mA; Output Current Max:5A; Supply Voltage Min:100VAC
Datasheet
Description
POWER SUPPLY, ADJUSTABLE, 1 OUTPUT; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:500mV; Output Voltage Max:36V; Output Current Min:0mA; Output Current Max:5A; Supply Voltage Min:100VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Adjustable, 1 Output; Power Supply Output Type Multicomp Pro - 49AJ4817 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Adjustable, 1 Output; Power Supply Output Type Multicomp Pro
49AJ4817
Power Supply, Adjustable, 1 Output; Power Supply Output Type Multicomp Pro 49AJ4817
POWER SUPPLY, ADJUSTABLE, 1 OUTPUT; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:500mV; Output Voltage Max:36V; Output Current Min:0mA; Output Current Max:5A; Supply Voltage Min:100VAC

POWER SUPPLY, ADJUSTABLE, 1 OUTPUT; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:500mV; Output Voltage Max:36V; Output Current Min:0mA; Output Current Max:5A; Supply Voltage Min:100VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 49AJ4817
Product Name Power Supply, Adjustable, 1 Output; Power Supply Output Type Multicomp Pro
DC Output Voltage 0.5 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DHP40-50 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 2000 watts
View Details
4.75 to 5.25 Volt (V) Adjustable Output Voltage Range AEU 65 Series Switch Mode Power Supply - AEU65-050 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Regulatory Compliance UL 60950-1, (Insulation Class -1)
View Details
3 suppliers