multicomp PRO Power Supply, Bench, Prog, 3Ch, 1.6A/60V; Power Supply Output Type Multicomp Pro MP710081 US

Description
POWER SUPPLY, BENCH, PROG, 3CH, 1.6A/60V; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:1V; Output Voltage Max:60V; Output Current Min:250mA; Output Current Max:1.6A; Power Rating:96W
Datasheet
Description
POWER SUPPLY, BENCH, PROG, 3CH, 1.6A/60V; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:1V; Output Voltage Max:60V; Output Current Min:250mA; Output Current Max:1.6A; Power Rating:96W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Prog, 3Ch, 1.6A/60V; Power Supply Output Type Multicomp Pro - 42AH0480 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Prog, 3Ch, 1.6A/60V; Power Supply Output Type Multicomp Pro
42AH0480
Power Supply, Bench, Prog, 3Ch, 1.6A/60V; Power Supply Output Type Multicomp Pro 42AH0480
POWER SUPPLY, BENCH, PROG, 3CH, 1.6A/60V; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:1V; Output Voltage Max:60V; Output Current Min:250mA; Output Current Max:1.6A; Power Rating:96W

POWER SUPPLY, BENCH, PROG, 3CH, 1.6A/60V; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:1V; Output Voltage Max:60V; Output Current Min:250mA; Output Current Max:1.6A; Power Rating:96W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 42AH0480
Product Name Power Supply, Bench, Prog, 3Ch, 1.6A/60V; Power Supply Output Type Multicomp Pro
DC Output Voltage 1.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
AC/DC Adapters - 1242186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Australia, european plug, uk, us
View Details