multicomp PRO Power Supply, Programmable, 3 Output; Power Supply Output Type Multicomp Pro MP710081 US CAL D

Description
POWER SUPPLY, PROGRAMMABLE, 3 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:1V; Output Voltage Max:60V; Output Current Min:250mA; Output Current Max:1.6A; Power Rating:100W; Plug Type:US
Datasheet
Description
POWER SUPPLY, PROGRAMMABLE, 3 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:1V; Output Voltage Max:60V; Output Current Min:250mA; Output Current Max:1.6A; Power Rating:100W; Plug Type:US
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Programmable, 3 Output; Power Supply Output Type Multicomp Pro - 49AJ4815 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Programmable, 3 Output; Power Supply Output Type Multicomp Pro
49AJ4815
Power Supply, Programmable, 3 Output; Power Supply Output Type Multicomp Pro 49AJ4815
POWER SUPPLY, PROGRAMMABLE, 3 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:1V; Output Voltage Max:60V; Output Current Min:250mA; Output Current Max:1.6A; Power Rating:100W; Plug Type:US

POWER SUPPLY, PROGRAMMABLE, 3 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:1V; Output Voltage Max:60V; Output Current Min:250mA; Output Current Max:1.6A; Power Rating:100W; Plug Type:US

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 49AJ4815
Product Name Power Supply, Programmable, 3 Output; Power Supply Output Type Multicomp Pro
DC Output Voltage 1.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Switching Power Supplies - 1227109 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -10 C (14 F)
Regulatory Compliance RoHS Compliant
View Details