multicomp PRO Power Supply, Bench, Prog, 3Ch, 3A, 36V; Power Supply Output Type Multicomp Pro MP710080 US

Description
POWER SUPPLY, BENCH, PROG, 3CH, 3A, 36V; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:1V; Output Voltage Max:36V; Output Current Min:250mA; Output Current Max:3A; Supply Voltage Min:90VAC
Datasheet
Description
POWER SUPPLY, BENCH, PROG, 3CH, 3A, 36V; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:1V; Output Voltage Max:36V; Output Current Min:250mA; Output Current Max:3A; Supply Voltage Min:90VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Prog, 3Ch, 3A, 36V; Power Supply Output Type Multicomp Pro - 42AH0479 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Prog, 3Ch, 3A, 36V; Power Supply Output Type Multicomp Pro
42AH0479
Power Supply, Bench, Prog, 3Ch, 3A, 36V; Power Supply Output Type Multicomp Pro 42AH0479
POWER SUPPLY, BENCH, PROG, 3CH, 3A, 36V; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:1V; Output Voltage Max:36V; Output Current Min:250mA; Output Current Max:3A; Supply Voltage Min:90VAC

POWER SUPPLY, BENCH, PROG, 3CH, 3A, 36V; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:1V; Output Voltage Max:36V; Output Current Min:250mA; Output Current Max:3A; Supply Voltage Min:90VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 42AH0479
Product Name Power Supply, Bench, Prog, 3Ch, 3A, 36V; Power Supply Output Type Multicomp Pro
DC Output Voltage 1.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
AC/DC Adapters - 1176630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details