multicomp PRO Power Supply, Bench, Prog, 3Ch, 5A, 20V; Power Supply Output Type Multicomp Pro MP710079 US

Description
POWER SUPPLY, BENCH, PROG, 3CH, 5A, 20V; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:1V; Output Voltage Max:20V; Output Current Min:250mA; Output Current Max:5A; Supply Voltage Min:90VAC
Datasheet
Description
POWER SUPPLY, BENCH, PROG, 3CH, 5A, 20V; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:1V; Output Voltage Max:20V; Output Current Min:250mA; Output Current Max:5A; Supply Voltage Min:90VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Prog, 3Ch, 5A, 20V; Power Supply Output Type Multicomp Pro - 42AH0478 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Prog, 3Ch, 5A, 20V; Power Supply Output Type Multicomp Pro
42AH0478
Power Supply, Bench, Prog, 3Ch, 5A, 20V; Power Supply Output Type Multicomp Pro 42AH0478
POWER SUPPLY, BENCH, PROG, 3CH, 5A, 20V; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:1V; Output Voltage Max:20V; Output Current Min:250mA; Output Current Max:5A; Supply Voltage Min:90VAC

POWER SUPPLY, BENCH, PROG, 3CH, 5A, 20V; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:1V; Output Voltage Max:20V; Output Current Min:250mA; Output Current Max:5A; Supply Voltage Min:90VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 42AH0478
Product Name Power Supply, Bench, Prog, 3Ch, 5A, 20V; Power Supply Output Type Multicomp Pro
DC Output Voltage 1.0 to 20.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Bench Power Supplies - 1233565 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Current 3 amps
Number of Outputs 2 #
View Details