POWER SUPPLY, BENCH, PROG, 3CH, 3.5A/32V; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:100mV; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3.5A; Power Rating:112W
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 42AH0477 |
| Product Name | Power Supply, Bench, Prog, 3Ch, 3.5A/32V; Power Supply Output Type Multicomp Pro |
| DC Output Voltage | 0.1 to 32.0 volts |