POWER SUPPLY, PROGRAMMABLE, 3 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:100mV; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3.5A; Power Rating:112W; Plug Type:US
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 49AJ4806 |
| Product Name | Power Supply, Programmable, 3 Output; Power Supply Output Type Multicomp Pro |
| DC Output Voltage | 0.1 to 32.0 volts |