multicomp PRO Bench Power Supply, 3A, 32V, 207W; Power Supply Output Type Multicomp Pro MP710066 US

Description
BENCH POWER SUPPLY, 3A, 32V, 207W; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:207W; Product Range:
Datasheet
Description
BENCH POWER SUPPLY, 3A, 32V, 207W; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:207W; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supply, 3A, 32V, 207W; Power Supply Output Type Multicomp Pro - 73AH0057 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, 3A, 32V, 207W; Power Supply Output Type Multicomp Pro
73AH0057
Bench Power Supply, 3A, 32V, 207W; Power Supply Output Type Multicomp Pro 73AH0057
BENCH POWER SUPPLY, 3A, 32V, 207W; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:207W; Product Range:

BENCH POWER SUPPLY, 3A, 32V, 207W; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:207W; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 73AH0057
Product Name Bench Power Supply, 3A, 32V, 207W; Power Supply Output Type Multicomp Pro
DC Output Voltage 0.0 to 32.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
AC/DC Adapters - 1217067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details