multicomp PRO Static Shld Bag, Metal-In, 2 X 4, Clr; Bag Type Multicomp Pro MP700436

Description
STATIC SHLD BAG, METAL-IN, 2" X 4", CLR; Bag Type:Static Shielding (Metal-In); Width - Imperial:2"; Length - Imperial:4"; Length - Metric:101.6mm; Film Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet
Description
STATIC SHLD BAG, METAL-IN, 2" X 4", CLR; Bag Type:Static Shielding (Metal-In); Width - Imperial:2"; Length - Imperial:4"; Length - Metric:101.6mm; Film Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Static Shld Bag, Metal-In, 2 X 4, Clr; Bag Type Multicomp Pro - 67AH8620 - Newark, An Avnet Company
Chicago, IL, United States
Static Shld Bag, Metal-In, 2 X 4, Clr; Bag Type Multicomp Pro
67AH8620
Static Shld Bag, Metal-In, 2 X 4, Clr; Bag Type Multicomp Pro 67AH8620
STATIC SHLD BAG, METAL-IN, 2" X 4", CLR; Bag Type:Static Shielding (Metal-In); Width - Imperial:2"; Length - Imperial:4"; Length - Metric:101.6mm; Film Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHLD BAG, METAL-IN, 2" X 4", CLR; Bag Type:Static Shielding (Metal-In); Width - Imperial:2"; Length - Imperial:4"; Length - Metric:101.6mm; Film Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 67AH8620
Product Name Static Shld Bag, Metal-In, 2 X 4, Clr; Bag Type Multicomp Pro
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details