multicomp PRO Thermal Conductive Tape, Acrylic Polymer; Thermal Conductivity Multicomp Pro MP700387

Description
THERMAL CONDUCTIVE TAPE, ACRYLIC POLYMER; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.125mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:50.8mm RoHS Compliant: NA
Datasheet
Description
THERMAL CONDUCTIVE TAPE, ACRYLIC POLYMER; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.125mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:50.8mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Conductive Tape, Acrylic Polymer; Thermal Conductivity Multicomp Pro - 77AH0529 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Conductive Tape, Acrylic Polymer; Thermal Conductivity Multicomp Pro
77AH0529
Thermal Conductive Tape, Acrylic Polymer; Thermal Conductivity Multicomp Pro 77AH0529
THERMAL CONDUCTIVE TAPE, ACRYLIC POLYMER; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.125mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:50.8mm RoHS Compliant: NA

THERMAL CONDUCTIVE TAPE, ACRYLIC POLYMER; Thermal Conductivity:0.6W/m.K; Conductive Material:Acrylic Polymer; Thickness:0.125mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:50.8mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 77AH0529
Product Name Thermal Conductive Tape, Acrylic Polymer; Thermal Conductivity Multicomp Pro
Thermal Conductivity 0.6000 W/m-K (0.3467 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Potting Compound Solutions for PCBAs - Electrolube ® ER2188 General Purpose Epoxy Compound - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Two Component  
Chemical System Epoxy
Industry Electronics; Semiconductors, IC's
View Details
1-Part, Thermally Conductive, Space-Grade Silicone Adhesive, UL Listed - AS1707 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Industry Automotive; Electronics
View Details
Ripley™ - E 468-2-7-55F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
High reliability thermal pad for 5G mobile phone - SF1000 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature -58 to 257 F (-50 to 125 C)
View Details