Thermal Conductive Tape, Acrylic Polymer, part number 77AH0525, is designed to facilitate heat transfer between heat-generating components and cooling devices such as heat sinks and fans. This tape features a thermal conductivity of 0.6 W/m-K and a dielectric strength of 26 kV/mm, making it suitable for applications requiring efficient thermal management and electrical insulation. The tape is available in two thicknesses: 5 mil (0.125 mm) and 10 mil (0.25 mm), both constructed from filled acrylic polymer with ceramic fillers. It exhibits high mechanical strength and excellent shock performance, along with improved surface wet-out for rough surfaces. The product is halogen-free, which may be a consideration for environmentally conscious designs. Typical physical properties include a specific gravity of 1.07 g/cc and a thermal impedance of 3.2 °C cm¬=/W for the 5 mil version and 5.8 °C in¬=/W for the 10 mil version. The tape is provided with a dual liner for easy application and is suitable for thin bonding applications. The shelf life is 24 months when stored properly. This product is ideal for engineers looking for reliable thermal management solutions in electronic assemblies.
THERMAL CONDUCTIVE TAPE, ACRYLIC POLYMER; Thermal Conductivity:0.6W/m.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermal Compounds and Thermal Interface Materials |
| Product Number | 77AH0525 |
| Product Name | Thermal Conductive Tape, Acrylic Polymer; Thermal Conductivity Multicomp Pro |
| Thermal Conductivity | 0.6000 W/m-K (0.3467 BTU-ft/hr-ft²-F) |