multicomp PRO Masking Tape, Crepe Paper, 2 X 60Yd; Adhesive Type Multicomp Pro MP700329

Description
MASKING TAPE, CREPE PAPER, 2" X 60YD; Adhesive Type:Acrylic Adhesive; Tape Application:Masking; Tape Colour:Blue; Total Tape Thickness:5.4 mil (0.13 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Type:Masking RoHS Compliant: NA
Datasheet
Description
MASKING TAPE, CREPE PAPER, 2" X 60YD; Adhesive Type:Acrylic Adhesive; Tape Application:Masking; Tape Colour:Blue; Total Tape Thickness:5.4 mil (0.13 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Type:Masking RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, Crepe Paper, 2 X 60Yd; Adhesive Type Multicomp Pro - 77AH0479 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, Crepe Paper, 2 X 60Yd; Adhesive Type Multicomp Pro
77AH0479
Masking Tape, Crepe Paper, 2 X 60Yd; Adhesive Type Multicomp Pro 77AH0479
MASKING TAPE, CREPE PAPER, 2" X 60YD; Adhesive Type:Acrylic Adhesive; Tape Application:Masking; Tape Colour:Blue; Total Tape Thickness:5.4 mil (0.13 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Type:Masking RoHS Compliant: NA

MASKING TAPE, CREPE PAPER, 2" X 60YD; Adhesive Type:Acrylic Adhesive; Tape Application:Masking; Tape Colour:Blue; Total Tape Thickness:5.4 mil (0.13 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Type:Masking RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 77AH0479
Product Name Masking Tape, Crepe Paper, 2 X 60Yd; Adhesive Type Multicomp Pro
Type Masking Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Glass Cloth Discs - GC02000 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details
3M 467MP Adhesive Transfer Tape - 467MP - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Adhesive Transfer; Acrylic; Pressure Sensitive
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details