multicomp PRO Electrical Insulation Tape, 0.75 X 66Ft; Adhesive Type Multicomp Pro MP700303

Description
ELECTRICAL INSULATION TAPE, 0.75" X 66FT; Adhesive Type:Rubber Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:-; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.1m RoHS Compliant: NA
Datasheet
Description
ELECTRICAL INSULATION TAPE, 0.75" X 66FT; Adhesive Type:Rubber Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:-; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.1m RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Insulation Tape, 0.75 X 66Ft; Adhesive Type Multicomp Pro - 77AH0461 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Insulation Tape, 0.75 X 66Ft; Adhesive Type Multicomp Pro
77AH0461
Electrical Insulation Tape, 0.75 X 66Ft; Adhesive Type Multicomp Pro 77AH0461
ELECTRICAL INSULATION TAPE, 0.75" X 66FT; Adhesive Type:Rubber Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:-; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.1m RoHS Compliant: NA

ELECTRICAL INSULATION TAPE, 0.75" X 66FT; Adhesive Type:Rubber Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:-; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.1m RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 77AH0461
Product Name Electrical Insulation Tape, 0.75 X 66Ft; Adhesive Type Multicomp Pro
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 1-608036-4 - TE Connectivity
Specs
Type Adhesive Tape
View Details
5 suppliers
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Aluminum Foil Discs - AF02375 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details