multicomp PRO Copper Foil Tape, Emi/rfi, 3 X 18Yd; Adhesive Type Multicomp Pro MP700298

Description
COPPER FOIL TAPE, EMI/RFI, 3" X 18YD; Adhesive Type:Acrylic Adhesive; Tape Type:Copper Foil; Conductivity:Conduct ive; Total Tape Thickness:1.4 mil (0.04 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m; Product Range:- RoHS Compliant: NA
Datasheet
Description
COPPER FOIL TAPE, EMI/RFI, 3" X 18YD; Adhesive Type:Acrylic Adhesive; Tape Type:Copper Foil; Conductivity:Conduct ive; Total Tape Thickness:1.4 mil (0.04 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Copper Foil Tape, Emi/rfi, 3 X 18Yd; Adhesive Type Multicomp Pro - 77AH0459 - Newark, An Avnet Company
Chicago, IL, United States
Copper Foil Tape, Emi/rfi, 3 X 18Yd; Adhesive Type Multicomp Pro
77AH0459
Copper Foil Tape, Emi/rfi, 3 X 18Yd; Adhesive Type Multicomp Pro 77AH0459
COPPER FOIL TAPE, EMI/RFI, 3" X 18YD; Adhesive Type:Acrylic Adhesive; Tape Type:Copper Foil; Conductivity:Conduct ive; Total Tape Thickness:1.4 mil (0.04 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m; Product Range:- RoHS Compliant: NA

COPPER FOIL TAPE, EMI/RFI, 3" X 18YD; Adhesive Type:Acrylic Adhesive; Tape Type:Copper Foil; Conductivity:Conductive; Total Tape Thickness:1.4 mil (0.04 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 77AH0459
Product Name Copper Foil Tape, Emi/rfi, 3 X 18Yd; Adhesive Type Multicomp Pro
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
High Visibility Tapes - 2197904 - RS Components, Ltd.
Specs
Type Safety and Reflective Tape; Reflective; Foil Tape; Adhesive Tape; Industrial Tape
Color Red/white
Backing Metal Foil; Aluminium foil
View Details
Lead Foil Discs - LF01437 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details