multicomp PRO Xlr Connector, R/a Plug, 3Pos, Cable; No. Of Contacts Multicomp Pro MP60963N

Description
XLR CONNECTOR, R/A PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:MP Right Angle XLR RoHS Compliant: Yes
Datasheet
Description
XLR CONNECTOR, R/A PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:MP Right Angle XLR RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xlr Connector, R/a Plug, 3Pos, Cable; No. Of Contacts Multicomp Pro - 59AJ2215 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Connector, R/a Plug, 3Pos, Cable; No. Of Contacts Multicomp Pro
59AJ2215
Xlr Connector, R/a Plug, 3Pos, Cable; No. Of Contacts Multicomp Pro 59AJ2215
XLR CONNECTOR, R/A PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:MP Right Angle XLR RoHS Compliant: Yes

XLR CONNECTOR, R/A PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:MP Right Angle XLR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59AJ2215
Product Name Xlr Connector, R/a Plug, 3Pos, Cable; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

AC Micro (Dual Key) Receptacle - 888R-F3AC1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NC2-FL2G-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
PCI Express - 10018783-00200TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers