multicomp PRO Xlr Connector, R/a Plug, 4Pos, Cable; No. Of Contacts Multicomp Pro MP60954N

Description
XLR CONNECTOR, R/A PLUG, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:MP Right Angle XLR RoHS Compliant: Yes
Datasheet
Description
XLR CONNECTOR, R/A PLUG, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:MP Right Angle XLR RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xlr Connector, R/a Plug, 4Pos, Cable; No. Of Contacts Multicomp Pro - 59AJ2213 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Connector, R/a Plug, 4Pos, Cable; No. Of Contacts Multicomp Pro
59AJ2213
Xlr Connector, R/a Plug, 4Pos, Cable; No. Of Contacts Multicomp Pro 59AJ2213
XLR CONNECTOR, R/A PLUG, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:MP Right Angle XLR RoHS Compliant: Yes

XLR CONNECTOR, R/A PLUG, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:MP Right Angle XLR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59AJ2213
Product Name Xlr Connector, R/a Plug, 4Pos, Cable; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products