multicomp PRO Xlr Connector, Plug, 5Pos, Panel/pcb; No. Of Contacts Multicomp Pro MP300255

Description
XLR CONNECTOR, PLUG, 5POS, PANEL/PCB; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:MCP PCB XLR RoHS Compliant: Yes
Datasheet
Description
XLR CONNECTOR, PLUG, 5POS, PANEL/PCB; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:MCP PCB XLR RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xlr Connector, Plug, 5Pos, Panel/pcb; No. Of Contacts Multicomp Pro - 68AJ1959 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Connector, Plug, 5Pos, Panel/pcb; No. Of Contacts Multicomp Pro
68AJ1959
Xlr Connector, Plug, 5Pos, Panel/pcb; No. Of Contacts Multicomp Pro 68AJ1959
XLR CONNECTOR, PLUG, 5POS, PANEL/PCB; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:MCP PCB XLR RoHS Compliant: Yes

XLR CONNECTOR, PLUG, 5POS, PANEL/PCB; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:MCP PCB XLR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68AJ1959
Product Name Xlr Connector, Plug, 5Pos, Panel/pcb; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Push-in X connector - QBX-5/16T-U - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mini receptacle - 888N-F3AE1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details