multicomp PRO Label, Paper, Black, 25Mm; Label Type Multicomp Pro MP010415

Description
LABEL, PAPER, BLACK, 25MM; Label Type:Self Adhesive; Label Height:-; Label Width:-; Label Diameter:25mm; Label Material:Paper; Label Colour:Black; Pack Quantity:2000; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LABEL, PAPER, BLACK, 25MM; Label Type:Self Adhesive; Label Height:-; Label Width:-; Label Diameter:25mm; Label Material:Paper; Label Colour:Black; Pack Quantity:2000; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Paper, Black, 25Mm; Label Type Multicomp Pro - 47AK1615 - Newark, An Avnet Company
Chicago, IL, United States
Label, Paper, Black, 25Mm; Label Type Multicomp Pro
47AK1615
Label, Paper, Black, 25Mm; Label Type Multicomp Pro 47AK1615
LABEL, PAPER, BLACK, 25MM; Label Type:Self Adhesive; Label Height:-; Label Width:-; Label Diameter:25mm; Label Material:Paper; Label Colour:Black; Pack Quantity:2000; Product Range:- RoHS Compliant: Yes

LABEL, PAPER, BLACK, 25MM; Label Type:Self Adhesive; Label Height:-; Label Width:-; Label Diameter:25mm; Label Material:Paper; Label Colour:Black; Pack Quantity:2000; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 47AK1615
Product Name Label, Paper, Black, 25Mm; Label Type Multicomp Pro
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 2406181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Wet Floor
Materials of Construction Polypropylene
Height 2.03 ft (6.2 dm)
View Details