DC PWR CORD, 2.1MM R/A PLUG-FREE END/6FT; Connector to Connector:90° 2.1mm DC Power Plug to Free End; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 41AK2455 |
| Product Name | Dc Pwr Cord, 2.1Mm R/a Plug-Free End/6Ft; Connector To Connector Multicomp Pro |
| Cord Length | 70.87 inch (1800 mm) |