Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TOUCH SWITCHES AND TACTILE SWITCHES
MULTICOMP PRO
MP010054 -- TACTILE SWITCH, 0.05A, 16VDC, 360GF ROHS COMPLIANT MULTICOMP PRO
multicomp PRO
Tactile Switch, 0.05A, 16Vdc, 360Gf Rohs Compliant Multicomp Pro
MP010054
Description
TACTILE SWITCH, 0.05A, 16VDC, 360GF ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
TACTILE SWITCH, 0.05A, 16VDC, 360GF ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 16Vdc, 360Gf Rohs Compliant Multicomp Pro
34AK2510
Tactile Switch, 0.05A, 16Vdc, 360Gf Rohs Compliant Multicomp Pro
34AK2510
TACTILE SWITCH, 0.05A, 16VDC, 360GF ROHS COMPLIANT: YES
TACTILE SWITCH, 0.05A, 16VDC, 360GF ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Touch Switches and Tactile Switches
Product Number
34AK2510
Product Name
Tactile Switch, 0.05A, 16Vdc, 360Gf Rohs Compliant Multicomp Pro
Features
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
22mm Illuminated Selector Push Buttons
2ASL4LB-3-110
Specs
Switch Type
Selector Switch
Actuator Specifications
Raised (Plunger Style) Pushbutton
Switch Function
Maintained Contact
View Details
TE Connectivity
Tactile Switches
2337243-4
Specs
Actuator Specifications
Extended
Configuration
Normally Open (NO)
Switching Mechanism
Single Pole, Single Throw (SPST)
View Details
NKK Switches
Light Touch Miniature Pushbutton
EB2085P-BB
Specs
Switch Type
Touch-sensitive Switch
Actuator Specifications
Round, Button
Switch Function
On-On
View Details
6
suppliers
EBE Elektro-Bau-Elemente GmbH
EBE Touch Sensor
Specs
Switch Type
Touch-sensitive Switch
Terminal Type
Surface Mount Technology
View Details