multicomp PRO Enclosure/abs/265Mm X 185Mm X 95Mm/gry Rohs Compliant Multicomp Pro MP009968

Description
ENCLOSURE/ABS/265MM X 185MM X 95MM/GRY ROHS COMPLIANT: YES
Description
ENCLOSURE/ABS/265MM X 185MM X 95MM/GRY ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Enclosure/abs/265Mm X 185Mm X 95Mm/gry Rohs Compliant Multicomp Pro - 33AK8980 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure/abs/265Mm X 185Mm X 95Mm/gry Rohs Compliant Multicomp Pro
33AK8980
Enclosure/abs/265Mm X 185Mm X 95Mm/gry Rohs Compliant Multicomp Pro 33AK8980
ENCLOSURE/ABS/265MM X 185MM X 95MM/GRY ROHS COMPLIANT: YES

ENCLOSURE/ABS/265MM X 185MM X 95MM/GRY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 33AK8980
Product Name Enclosure/abs/265Mm X 185Mm X 95Mm/gry Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418LL8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 36 inch (914 mm)
View Details
3 suppliers