multicomp PRO Enclosure, Pc/222Mm X 146Mm X 75Mm/gry Rohs Compliant Multicomp Pro MP009867

Description
ENCLOSURE, PC/222MM X 146MM X 75MM/GRY ROHS COMPLIANT: YES
Description
ENCLOSURE, PC/222MM X 146MM X 75MM/GRY ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pc/222Mm X 146Mm X 75Mm/gry Rohs Compliant Multicomp Pro - 33AK8879 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pc/222Mm X 146Mm X 75Mm/gry Rohs Compliant Multicomp Pro
33AK8879
Enclosure, Pc/222Mm X 146Mm X 75Mm/gry Rohs Compliant Multicomp Pro 33AK8879
ENCLOSURE, PC/222MM X 146MM X 75MM/GRY ROHS COMPLIANT: YES

ENCLOSURE, PC/222MM X 146MM X 75MM/GRY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 33AK8879
Product Name Enclosure, Pc/222Mm X 146Mm X 75Mm/gry Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBUU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
4 suppliers