multicomp PRO Heavy Duty Insert, 16+Pe, Rcpt, Sz 16A Rohs Compliant Multicomp Pro MP009522

Description
HEAVY DUTY INSERT, 16+PE, RCPT, SZ 16A ROHS COMPLIANT: YES
Description
HEAVY DUTY INSERT, 16+PE, RCPT, SZ 16A ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, 16+Pe, Rcpt, Sz 16A Rohs Compliant Multicomp Pro - 32AK0637 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, 16+Pe, Rcpt, Sz 16A Rohs Compliant Multicomp Pro
32AK0637
Heavy Duty Insert, 16+Pe, Rcpt, Sz 16A Rohs Compliant Multicomp Pro 32AK0637
HEAVY DUTY INSERT, 16+PE, RCPT, SZ 16A ROHS COMPLIANT: YES

HEAVY DUTY INSERT, 16+PE, RCPT, SZ 16A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 32AK0637
Product Name Heavy Duty Insert, 16+Pe, Rcpt, Sz 16A Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

7,50 Stainless Steel Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 7.50 mm
View Details
.010 - .027
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Steel Hole Plug - 7600 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1/4" NPT
View Details
2 suppliers