multicomp PRO Heavy Duty Module, 3/4Pos, Plug, 40A/10A Rohs Compliant Multicomp Pro MP009497

Description
HEAVY DUTY MODULE, 3/4POS, PLUG, 40A/10A ROHS COMPLIANT: YES
Description
HEAVY DUTY MODULE, 3/4POS, PLUG, 40A/10A ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, 3/4Pos, Plug, 40A/10A Rohs Compliant Multicomp Pro - 32AK0612 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, 3/4Pos, Plug, 40A/10A Rohs Compliant Multicomp Pro
32AK0612
Heavy Duty Module, 3/4Pos, Plug, 40A/10A Rohs Compliant Multicomp Pro 32AK0612
HEAVY DUTY MODULE, 3/4POS, PLUG, 40A/10A ROHS COMPLIANT: YES

HEAVY DUTY MODULE, 3/4POS, PLUG, 40A/10A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 32AK0612
Product Name Heavy Duty Module, 3/4Pos, Plug, 40A/10A Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

375 Stainless Steel A.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 3/8" NPT; 0.375 inches
View Details
End stop - KYC-50 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Steel Hole Plug - 7603 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1/2" NPT
View Details
2 suppliers