multicomp PRO Heavy Duty Mod, 2Pos, Plug, 70A, Crimp Rohs Compliant Multicomp Pro MP009479

Description
HEAVY DUTY MOD, 2POS, PLUG, 70A, CRIMP ROHS COMPLIANT: YES
Description
HEAVY DUTY MOD, 2POS, PLUG, 70A, CRIMP ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Mod, 2Pos, Plug, 70A, Crimp Rohs Compliant Multicomp Pro - 32AK0594 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Mod, 2Pos, Plug, 70A, Crimp Rohs Compliant Multicomp Pro
32AK0594
Heavy Duty Mod, 2Pos, Plug, 70A, Crimp Rohs Compliant Multicomp Pro 32AK0594
HEAVY DUTY MOD, 2POS, PLUG, 70A, CRIMP ROHS COMPLIANT: YES

HEAVY DUTY MOD, 2POS, PLUG, 70A, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 32AK0594
Product Name Heavy Duty Mod, 2Pos, Plug, 70A, Crimp Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

406 Aluminum Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.406 inches
View Details
End stop limiter - YSRA-12-C - Festo Corporation
Specs
Material Galvanized Steel
View Details
0.046875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
Hole Plug, 1
Keystone Electronics Corp.
Specs
Material Nylon; Nylon 6/6 V-2
NPT Thread 1" NPT
View Details
2 suppliers