MOCAP LLC Barrel Plugs with Flange BPF230

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black), LDPE (Natural) General Purpose Plug Designed to Protect Threads, Ports or Fittings from Damage, Debris and Contaminants. Flanged for Easy Removal
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black), LDPE (Natural) General Purpose Plug Designed to Protect Threads, Ports or Fittings from Damage, Debris and Contaminants. Flanged for Easy Removal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrel Plugs with Flange - BPF230 - MOCAP LLC
Park Hills, MO, United States
Barrel Plugs with Flange
BPF230
Barrel Plugs with Flange BPF230
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black), LDPE (Natural) General Purpose Plug Designed to Protect Threads, Ports or Fittings from Damage, Debris and Contaminants. Flanged for Easy Removal
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black), LDPE (Natural)
  • General Purpose Plug Designed to Protect Threads, Ports or Fittings from Damage, Debris and Contaminants.
  • Flanged for Easy Removal
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number BPF230
Product Name Barrel Plugs with Flange
Features Threaded; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Push-in Plugs for SAE and NPT Threads - PIP1188 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.3386 inch (8.6 mm)
Material Polyethylene (PE)
View Details
Outside Pull Tapered Plastic Plugs - OP.75/.84 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.5591 inch (14.2 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF570 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.7087 inch (18 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Hollow Tapered Plugs - MHSP1.881/2.198 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details